Win Source Part Number: 1154815-B32923C3684K
Category: Capacitors>Film Capacitors
Series: B3292*C/D - X2 Standard
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 305V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 540
Capacitance: 0.68 µF
Tolerance: ±10%
Ratings: X2
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polypropylene (PP)
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 1.043" L x 0.413" W (26.50mm x 10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: B32923C3684K,495-768
0.68µF Film Capacitor 305V 630V Polypropylene (PP) Radial
SUPPRESSION CAP, 0.68UF, CLASS X2, 305V ROHS COMPLIANT: YES
CAP FILM 0.68UF 10% 630VDC RAD
CAP FILM 0.68UF 10% 630VDC RAD
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1154815-B32923C3684K000 | 495-76821-ND | 25AJ0606 | B32923C3684K000 | B32923C3684K000 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Suppression Cap, 0.68Uf, Class X2, 305V Rohs Compliant Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 630 volts | 630 volts |