Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
0.47µF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAPACITOR POLYPROPYLENE PP FILM 0.47UF 305VAC 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:305VAC RoHS Compliant: Yes
CAP FILM 0.47UF 20% 630VDC RAD
CAP FILM 0.47UF 20% 630VDC RAD
CAP FILM 0.47UF 20% 630VDC RAD
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-4207-ND | 66K1499 | B32923C3474M000 | B32923C3474M000 | B32923C3474M000 | |
| Product Name | Connectors,Interconnects | Film Capacitors | Capacitor Polypropylene Pp Film 0.47Uf 305Vac 20%, Radial; Dielectric Type Epcos | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Range | 0.2200 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 125 volts | 630 volts | 630 volts | |||
| WVAC | 42 volts | 305 volts | 305 volts | 305 volts | 305 volts | |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk |