EPCOS AG Film Capacitors B32923C3155M189

Description
1.5µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
1.5µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-4938-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4938-2-ND
Film Capacitors 495-4938-2-ND
1.5µF Film Capacitor 305V 630V Polypropylene (PP) Radial

1.5µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors - 495-4938-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4938-1-ND
Film Capacitors 495-4938-1-ND
1.5µF Film Capacitor 305V 630V Polypropylene (PP) Radial

1.5µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32923C3155M189
CAP FILM 1.5UF 20% 630VDC RADIAL

CAP FILM 1.5UF 20% 630VDC RADIAL

Supplier's Site
CAP FILM 1.5UF 630VDC RADIAL - 258-B32923C3155M189 - Utmel Electronic Limited
Hong Kong, China
CAP FILM 1.5UF 630VDC RADIAL
258-B32923C3155M189
CAP FILM 1.5UF 630VDC RADIAL 258-B32923C3155M189
CAP FILM 1.5UF 630VDC RADIAL

CAP FILM 1.5UF 630VDC RADIAL

Supplier's Site
Suppression Cap, 1.5Uf, Class X2, 305V Rohs Compliant Epcos - 64AH2694 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1.5Uf, Class X2, 305V Rohs Compliant Epcos
64AH2694
Suppression Cap, 1.5Uf, Class X2, 305V Rohs Compliant Epcos 64AH2694
SUPPRESSION CAP, 1.5UF, CLASS X2, 305V ROHS COMPLIANT: YES

SUPPRESSION CAP, 1.5UF, CLASS X2, 305V ROHS COMPLIANT: YES

Supplier's Site
Capacitor - 19068980 - Radwell International
Willingboro, NJ, United States
Capacitor
19068980
Capacitor 19068980
CAPACITOR, 1.5UF, 305VAC, FILM, 20%, RADIAL, LS 22.5MM, POLYPROPYLENE PP, 26.5X12X22MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, 1.5UF, 305VAC, FILM, 20%, RADIAL, LS 22.5MM, POLYPROPYLENE PP, 26.5X12X22MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Film Capacitors - B32923C3155M189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32923C3155M189
Film Capacitors B32923C3155M189
CAP FILM 1.5UF 20% 630VDC RADIAL

CAP FILM 1.5UF 20% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Radwell International Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-4938-2-ND B32923C3155M189 258-B32923C3155M189 64AH2694 19068980 B32923C3155M189
Product Name Film Capacitors Capacitors - Film Capacitors CAP FILM 1.5UF 630VDC RADIAL Suppression Cap, 1.5Uf, Class X2, 305V Rohs Compliant Epcos Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 C (-40 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17AH820K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details