EPCOS AG Capacitor;Polypropylene Film;Cap 1.5 uF;Tol 20%;Vol-Rtg 305 VAC;Radial;MKP X2 B32923C3155M

Description
The capacitor is made by a plastic case with epoxy resin. Features Lead Free Max. Operating Temperature: 125°C Across-The-Line Applications Very Small Dimensions Self Healing Properties Approvals: UL, cUL, ENEC, CQC
Description
The capacitor is made by a plastic case with epoxy resin. Features Lead Free Max. Operating Temperature: 125°C Across-The-Line Applications Very Small Dimensions Self Healing Properties Approvals: UL, cUL, ENEC, CQC

Suppliers

Company
Product
Description
Supplier Links
Capacitor;Polypropylene Film;Cap 1.5 uF;Tol 20%;Vol-Rtg 305 VAC;Radial;MKP X2 - 70102435 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Polypropylene Film;Cap 1.5 uF;Tol 20%;Vol-Rtg 305 VAC;Radial;MKP X2
70102435
Capacitor;Polypropylene Film;Cap 1.5 uF;Tol 20%;Vol-Rtg 305 VAC;Radial;MKP X2 70102435
The capacitor is made by a plastic case with epoxy resin. Features Lead Free Max. Operating Temperature: 125°C Across-The-Line Applications Very Small Dimensions Self Healing Properties Approvals: UL, cUL, ENEC, CQC

The capacitor is made by a plastic case with epoxy resin.
Features

  • Lead Free
  • Max. Operating Temperature: 125°C
  • Across-The-Line Applications
  • Very Small Dimensions
  • Self Healing Properties
  • Approvals: UL, cUL, ENEC, CQC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70102435
Product Name Capacitor;Polypropylene Film;Cap 1.5 uF;Tol 20%;Vol-Rtg 305 VAC;Radial;MKP X2
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1833088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers