1µF Film Capacitor 305V 630V Polypropylene (PP) Radial
1µF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAP FILM 1UF 20% 630VDC RADIAL
CAP FILM 1UF 20% 630VDC RADIAL
CAP, 1µF, 20%, PP, REEL; Capacitance:1µF; Suppression Class:X2; Product Range:B32923C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:170V/µs;RoHS Compliant: Yes
CAP, 1µF, 20%, PP; Capacitance:1µF; Suppression Class:X2; Product Range:B32923 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:170V/µs; RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-6919-1-ND | B32923C3105M189 | B32923C3105M189 | 94W7616 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 1Μf, 20%, Pp, Reel; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | Polypropylene; PP (Polypropylene) |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |