EPCOS AG Film Capacitors B32923C3105K189

Description
1µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-6917-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6917-1-ND
Film Capacitors 495-6917-1-ND
1µF Film Capacitor 305V 630V Polypropylene (PP) Radial

1µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors - 495-6917-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6917-2-ND
Film Capacitors 495-6917-2-ND
1µF Film Capacitor 305V 630V Polypropylene (PP) Radial

1µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32923C3105K189
CAP FILM 1UF 10% 630VDC RADIAL

CAP FILM 1UF 10% 630VDC RADIAL

Supplier's Site
Cap, 1Μf, 10%, Pp; Capacitance Epcos - 43AC8668 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 10%, Pp; Capacitance Epcos
43AC8668
Cap, 1Μf, 10%, Pp; Capacitance Epcos 43AC8668
CAP, 1µF, 10%, PP; Capacitance:1µF; Suppression Class:X2; Product Range:B32923 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:170V/µs; RoHS Compliant: Yes

CAP, 1µF, 10%, PP; Capacitance:1µF; Suppression Class:X2; Product Range:B32923 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:170V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 10%, Pp, X2 Rohs Compliant Epcos - 83AH2218 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10%, Pp, X2 Rohs Compliant Epcos
83AH2218
Cap, 1Uf, 10%, Pp, X2 Rohs Compliant Epcos 83AH2218
CAP, 1UF, 10%, PP, X2 ROHS COMPLIANT: YES

CAP, 1UF, 10%, PP, X2 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Film Capacitors - B32923C3105K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32923C3105K189
Film Capacitors B32923C3105K189
CAP FILM 1UF 10% 630VDC RADIAL

CAP FILM 1UF 10% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-6917-1-ND B32923C3105K189 43AC8668 83AH2218 B32923C3105K189
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 1Μf, 10%, Pp; Capacitance Epcos Cap, 1Uf, 10%, Pp, X2 Rohs Compliant Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP)
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1725858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers