EPCOS AG Film Capacitors B32923C3105K000

Description
1µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-6918-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6918-ND
Film Capacitors 495-6918-ND
1µF Film Capacitor 305V 630V Polypropylene (PP) Radial

1µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors - B32923C3105K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32923C3105K000
Film Capacitors B32923C3105K000
CAP FILM 1UF 10% 630VDC RADIAL

CAP FILM 1UF 10% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32923C3105K000
CAP FILM 1UF 10% 630VDC RADIAL

CAP FILM 1UF 10% 630VDC RADIAL

Supplier's Site
Cap, 1Μf, 10%, Pp; Capacitance Epcos - 14AC3430 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 10%, Pp; Capacitance Epcos
14AC3430
Cap, 1Μf, 10%, Pp; Capacitance Epcos 14AC3430
CAP, 1µF, 10%, PP; Capacitance:1µF; Suppression Class:X2; Product Range:B32923C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:170V/µs; RoHS Compliant: Yes

CAP, 1µF, 10%, PP; Capacitance:1µF; Suppression Class:X2; Product Range:B32923C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:170V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-6918-ND B32923C3105K000 B32923C3105K000 14AC3430
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 1Μf, 10%, Pp; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP) Polypropylene; PP (Polypropylene)
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC3600K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - C11CF6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1733429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details