Cap Film Suppression X2 0.33uF 630VDC/305VAC PP 10% (18 X 9 X 17.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32922H3334K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32922H3334K000 can be used for catalog matching and distributor lookup.
0.33µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
CAP, 0.33UF, CLASS X2, 305V, RAD ROHS COMPLIANT: YES
CAP FILM 0.33UF 10% 630VDC RAD
CAP FILM 0.33UF 10% 630VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32922H3334K000 | 495-B32922H3334K000-ND | 82AH6976 | B32922H3334K000 | B32922H3334K000 |
| Product Name | Automotive 0.33uF Capacitor | Film Capacitors | Cap, 0.33Uf, Class X2, 305V, Rad Rohs Compliant Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |||
| Packing Method | Bulk | Bulk | Bulk; Bulk | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |