EMI Suppression Film Capacitors Automotive AEC-Q200 Product overview: B32922H3204M from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32922H3204M can be used for catalog matching and distributor lookup.
0.2µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.2UF 20% 630VDC RADIAL
CAPACITOR, RADIAL, FILM BOX, .2UF, 630 VDC 305 VAC, 18X8X14 MM, 15 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 0.2UF 20% 630VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32922H3204M | 495-7028-ND | B32922H3204M | 108741693 | B32922H3204M |
| Product Name | Automotive Capacitor | Film Capacitors | Film Capacitors | Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| Packing Method | Reel | Bulk | Bulk; Bulk | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |