EPCOS AG Relays - Relay Sockets B32922H3104M

Description
Manufacturer: AMIS Category: Relays - Relay Sockets Packaging: Bulk Part Status: End of Life Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Relays - Relay Sockets Packaging: Bulk Part Status: End of Life Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Relay Sockets - B32922H3104M - Win Source Electronics
Laguna Hills, CA, United States
Relays - Relay Sockets
B32922H3104M
Relays - Relay Sockets B32922H3104M
Manufacturer: AMIS Category: Relays - Relay Sockets Packaging: Bulk Part Status: End of Life Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder

Manufacturer: AMIS
Category: Relays - Relay Sockets
Packaging: Bulk
Part Status: End of Life
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Relay Sockets
Product Number B32922H3104M
Product Name Relays - Relay Sockets
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 8841348 - RS Components, Ltd.
Specs
International Approvals RoHS Compliant
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details