0.68µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 250V
Voltage Rating - DC: 2000V (2kV)
Dielectric Material: Polytetrafluoroethyl
Operating Temperature: -40°C ~ 85°C
CAP FILM 0.68UF 10% 630VDC RAD
CAP FILM 0.68UF 10% 630VDC RAD
CAP, SUP, X2, PP, 0.68UF, 305VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.68UF 10% 630VDC RAD
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-6913-ND | B32922C3684K000 | B32922C3684K000 | 80Y2271 | B32922C3684K000 | |
| Product Name | Film Capacitors | Connectors,Interconnects | Film Capacitors | Capacitors - Film Capacitors | Cap, Sup, X2, Pp, 0.68Uf, 305Vac, Rad; Dielectric Type Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | Metallized PP | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 0.6800 microF | 0.2200 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |