EPCOS AG Film Capacitors B32922C3683M189

Description
0.068µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
0.068µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-5053-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-5053-2-ND
Film Capacitors 495-5053-2-ND
0.068µF Film Capacitor 305V 630V Polypropylene (PP) Radial

0.068µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors - 495-5053-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-5053-1-ND
Film Capacitors 495-5053-1-ND
0.068µF Film Capacitor 305V 630V Polypropylene (PP) Radial

0.068µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32922C3683M189
CAP FILM 0.068UF 20% 630VDC RAD

CAP FILM 0.068UF 20% 630VDC RAD

Supplier's Site
Film Capacitors - B32922C3683M189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32922C3683M189
Film Capacitors B32922C3683M189
CAP FILM 0.068UF 20% 630VDC RAD

CAP FILM 0.068UF 20% 630VDC RAD

Supplier's Site Datasheet
Film Capacitor, 0.068Uf, 305V, 20%, Radial; Dielectric Type Epcos - 89W0479 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.068Uf, 305V, 20%, Radial; Dielectric Type Epcos
89W0479
Film Capacitor, 0.068Uf, 305V, 20%, Radial; Dielectric Type Epcos 89W0479
FILM CAPACITOR, 0.068UF, 305V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 0.068UF, 305V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Dielectric Type Epcos - 29M0672 - Newark, An Avnet Company
Chicago, IL, United States
Dielectric Type Epcos
29M0672
Dielectric Type Epcos 29M0672
Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating X:305VAC; Voltage Rating Y:- RoHS Compliant: Yes

Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating X:305VAC; Voltage Rating Y:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-5053-2-ND B32922C3683M189 B32922C3683M189 89W0479 29M0672
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Film Capacitor, 0.068Uf, 305V, 20%, Radial; Dielectric Type Epcos Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP) Metallized PP Metallized PP
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details