CAP FILM 0.56UF 10% 630VDC RAD Product overview: B32922C3564K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32922C3564K000 can be used for catalog matching and distributor lookup.
0.56µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Win Source Part Number: 1338345-B32922C3564K
Category: Capacitors - Film Capacitors
Series: B3292*C/D - X2 Standard
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 305V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Standard Package: 300
Capacitance: 0.56 µF
Tolerance: ±10%
Ratings: X2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP)
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
CAP FILM 0.56UF 10% 630VDC RAD
CAP FILM 0.56UF 10% 630VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32922C3564K000 | 495-76840-ND | 1338345-B32922C3564K000 | B32922C3564K000 | B32922C3564K000 |
| Product Name | 0.56UF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Capacitance Range | 0.5600 microF | 0.5600 microF | 0.5600 microF | 0.5600 microF | 0.5600 microF |
| WVDC | 630 volts | 630 volts | 630 volts |