EPCOS AG Film Capacitors B32922C3474M289

Description
0.47µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-4909-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4909-3-ND
Film Capacitors 495-4909-3-ND
0.47µF Film Capacitor 305V 630V Polypropylene (PP) Radial

0.47µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors - 495-4909-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4909-1-ND
Film Capacitors 495-4909-1-ND
0.47µF Film Capacitor 305V 630V Polypropylene (PP) Radial

0.47µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors - B32922C3474M289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32922C3474M289
Film Capacitors B32922C3474M289
CAP FILM 0.47UF 20% 630VDC RAD

CAP FILM 0.47UF 20% 630VDC RAD

Supplier's Site Datasheet
Film Capacitors - B32922C3474M289 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32922C3474M289
Film Capacitors B32922C3474M289
CAP FILM 0.47UF 20% 630VDC RAD

CAP FILM 0.47UF 20% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32922C3474M289
CAP FILM 0.47UF 20% 630VDC RAD

CAP FILM 0.47UF 20% 630VDC RAD

Supplier's Site
Cap, 0.47Μf, 20%, Pp; Capacitance Epcos - 43AC8666 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 20%, Pp; Capacitance Epcos
43AC8666
Cap, 0.47Μf, 20%, Pp; Capacitance Epcos 43AC8666
CAP, 0.47µF, 20%, PP; Capacitance:0.47µF; Suppression Class:X2; Product Range:B32922 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:340V/µs; RoHS Compliant: Yes

CAP, 0.47µF, 20%, PP; Capacitance:0.47µF; Suppression Class:X2; Product Range:B32922 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:340V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-4909-3-ND B32922C3474M289 B32922C3474M289 B32922C3474M289 43AC8666
Product Name Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 0.47Μf, 20%, Pp; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP) Polypropylene; PP (Polypropylene)
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details