0.47µF Film Capacitor 305V 630V Polypropylene (PP) Radial
0.47µF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAP FILM 0.47UF 10% 630VDC RAD
CAP FILM 0.47UF 10% 630VDC RAD
CAP FILM 0.47UF 10% 630VDC RAD
CAP, 0.47UF, CLASS X2, 305V, RAD ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-76977-1-ND | B32922C3474K289 | B32922C3474K289 | B32922C3474K289 | 82AH6973 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.47Uf, Class X2, 305V, Rad Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |