0.47µF Film Capacitor 305V 630V Polypropylene (PP) Radial
0.47µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Cap Film 0.47UF 305VAC Pp 10% 18 X 9 X 17.5MM Rdl 15MM T/r
CAP FILM 0.47UF 10% 630VDC RAD
CAP FILM 0.47UF 10% 630VDC RAD
SUPPRESSION CAP, 0.47UF, CLASS X2, 305V ROHS COMPLIANT: YES
| DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-6909-1-ND | 3410-B32922C3474K189 | B32922C3474K189 | B32922C3474K189 | 76AH9158 |
| Product Name | Film Capacitors | Cap Film 0.47UF 305VAC Pp 10% 18 X 9 X 17.5MM Rdl 15MM T/r | Film Capacitors | Capacitors - Film Capacitors | Suppression Cap, 0.47Uf, Class X2, 305V Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |