EPCOS AG 0.33uF 305V Capacitor B32922C3334M

Description
Safety Capacitors 0.33uF 305V 20% 15mm L/S Class X2 Product overview: B32922C3334M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF, 305V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, 305V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32922C3334M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Safety Capacitors 0.33uF 305V 20% 15mm L/S Class X2 Product overview: B32922C3334M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF, 305V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, 305V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32922C3334M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.33uF 305V Capacitor
60-B32922C3334M
0.33uF 305V Capacitor 60-B32922C3334M
Safety Capacitors 0.33uF 305V 20% 15mm L/S Class X2 Product overview: B32922C3334M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF, 305V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, 305V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32922C3334M can be used for catalog matching and distributor lookup.

Safety Capacitors 0.33uF 305V 20% 15mm L/S Class X2 Product overview: B32922C3334M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF, 305V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, 305V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32922C3334M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor;Polypropylene Film;Cap 0.33 uF;Tol 20%;Vol-Rtg 305 VAC;Radial;MKP X2 - 70102436 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Polypropylene Film;Cap 0.33 uF;Tol 20%;Vol-Rtg 305 VAC;Radial;MKP X2
70102436
Capacitor;Polypropylene Film;Cap 0.33 uF;Tol 20%;Vol-Rtg 305 VAC;Radial;MKP X2 70102436
The capacitor is made by a plastic case with epoxy resin. Features Lead Free Max. Operating Temperature: 125°C Across-The-Line Applications Very Small Dimensions Self Healing Properties Approvals: UL, cUL, ENEC, CQC

The capacitor is made by a plastic case with epoxy resin.
Features

  • Lead Free
  • Max. Operating Temperature: 125°C
  • Across-The-Line Applications
  • Very Small Dimensions
  • Self Healing Properties
  • Approvals: UL, cUL, ENEC, CQC
Supplier's Site
FILM RADIAL CAPACITOR MKP 0.33?F 15mm - B32922C3334M - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FILM RADIAL CAPACITOR MKP 0.33?F 15mm
B32922C3334M
FILM RADIAL CAPACITOR MKP 0.33?F 15mm B32922C3334M
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Karl Kruse GmbH & Co. KG
Product Category Capacitors Capacitors Capacitors
Product Number 60-B32922C3334M 70102436 B32922C3334M
Product Name 0.33uF 305V Capacitor Capacitor;Polypropylene Film;Cap 0.33 uF;Tol 20%;Vol-Rtg 305 VAC;Radial;MKP X2 FILM RADIAL CAPACITOR MKP 0.33?F 15mm
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Range 0.3300 microF 0.3300 microF
Capacitance Tolerance 20 (+/- %)
WVAC 630 to ? volts 305 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH160J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1833369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details