The Epcos capacitor, part number 43AC8664, features a capacitance of 0.22 µF with a tolerance of ±20%. It is designed for EMI suppression applications and is classified as X2, suitable for "across the line" use with a maximum operating voltage of 305V AC. The capacitor utilizes a polypropylene dielectric and is characterized by its small dimensions and self-healing properties. It is RoHS compliant and available in both bulk and taped delivery modes. The component is rated for a maximum operating temperature of 110 °C and is constructed with a plastic case and epoxy resin sealing, both meeting UL 94 V-0 flammability standards. This capacitor is appropriate for engineers seeking reliable EMI suppression solutions in their designs.
0.22µF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAP FILM 0.22UF 20% 630VDC RAD
CAP FILM 0.22UF 20% 630VDC RAD
CAP, 0.22µF, 20%, PP; Capacitance:0.22µF; Suppression Class:X2; Product Range:B32922 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:340V/µs; RoHS Compliant: Yes
CAP FILM 0.22UF 20% 630VDC RAD
CAP FILM 0.22UF 20% 630VDC RAD
CAP FILM 0.22UF 20% 305VAC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B32922C3224M289TB-ND | B32922C3224M289 | 43AC8664 | B32922C3224M289 | B32922C3224M289 | 3410-B32922C3224M289 |
| Product Name | Film Capacitors | Film Capacitors | Cap, 0.22Μf, 20%, Pp; Capacitance Epcos | Capacitors - Film Capacitors | Film Capacitors | CAP FILM 0.22UF 20% 305VAC RAD |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |