EPCOS AG Film Capacitors B32922C3224M189

Description
0.22µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-4200-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4200-2-ND
Film Capacitors 495-4200-2-ND
0.22µF Film Capacitor 305V 630V Polypropylene (PP) Radial

0.22µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors - 495-4200-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4200-1-ND
Film Capacitors 495-4200-1-ND
0.22µF Film Capacitor 305V 630V Polypropylene (PP) Radial

0.22µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors - B32922C3224M189 - 843162-B32922C3224M189 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32922C3224M189
843162-B32922C3224M189
Film Capacitors - B32922C3224M189 843162-B32922C3224M189
Manufacturer: EPCOS (TDK) Win Source Part Number: 843162-B32922C3224M1 89 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 843162-B32922C3224M189
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Cap Film 0.22uF 305VAC PP 20% 18 X 7 X 12.5mm RDL - B32922C3224M189 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Cap Film 0.22uF 305VAC PP 20% 18 X 7 X 12.5mm RDL
B32922C3224M189
Cap Film 0.22uF 305VAC PP 20% 18 X 7 X 12.5mm RDL B32922C3224M189
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Film Capacitors - B32922C3224M189 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32922C3224M189
Film Capacitors B32922C3224M189
CAP FILM 0.22UF 20% 630VDC RAD

CAP FILM 0.22UF 20% 630VDC RAD

Supplier's Site Datasheet
Film Capacitors - B32922C3224M189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32922C3224M189
Film Capacitors B32922C3224M189
CAP FILM 0.22UF 20% 630VDC RAD

CAP FILM 0.22UF 20% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32922C3224M189
CAP FILM 0.22UF 20% 630VDC RAD

CAP FILM 0.22UF 20% 630VDC RAD

Supplier's Site
Cap, 0.22Μf, 20%, Pp; Capacitance Epcos - 43AC8663 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 20%, Pp; Capacitance Epcos
43AC8663
Cap, 0.22Μf, 20%, Pp; Capacitance Epcos 43AC8663
CAP, 0.22µF, 20%, PP; Capacitance:0.22µF; Suppression Class:X2; Product Range:B32922 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:340V/µs; RoHS Compliant: Yes

CAP, 0.22µF, 20%, PP; Capacitance:0.22µF; Suppression Class:X2; Product Range:B32922 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:340V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Uf, 20%, Pp, X2 Rohs Compliant Epcos - 83AH2217 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 20%, Pp, X2 Rohs Compliant Epcos
83AH2217
Cap, 0.22Uf, 20%, Pp, X2 Rohs Compliant Epcos 83AH2217
CAP, 0.22UF, 20%, PP, X2 ROHS COMPLIANT: YES

CAP, 0.22UF, 20%, PP, X2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-4200-2-ND 843162-B32922C3224M189 B32922C3224M189 B32922C3224M189 B32922C3224M189 B32922C3224M189 43AC8663 83AH2217
Product Name Film Capacitors Film Capacitors - B32922C3224M189 Cap Film 0.22uF 305VAC PP 20% 18 X 7 X 12.5mm RDL Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 0.22Μf, 20%, Pp; Capacitance Epcos Cap, 0.22Uf, 20%, Pp, X2 Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP) Polypropylene; PP (Polypropylene)
Capacitance Range 0.2200 microF 22 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - C11CF6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details