0.22µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1328509-B32922C3224M
Category: Capacitors>Film Capacitors
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 305V
Voltage Rating - DC: 630V
Size / Dimension: 0.709" L x 0.276" W (18.00mm x 7.00mm)
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 0.22 µF
Tolerance: ±20%
Ratings: X2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP)
Temperature Range - Operating: -40°C ~ 110°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Other Part Number: B32922C3224MN1,Q8177
RoHS Status: ROHS3 Compliant
CAP FILM 0.22UF 20% 630VDC RAD
CAP FILM 0.22UF 20% 630VDC RAD
CAP FILM 0.22UF 20% 630VDC RAD
Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating X:305VAC; Voltage Rating Y:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-2320-ND | 1328509-B32922C3224M000 | B32922C3224M000 | B32922C3224M000 | B32922C3224M000 | 96K7505 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Dielectric Type Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | Metallized PP | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |