0.22µF Film Capacitor 305V 630V Polypropylene (PP) Radial
0.22µF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAP FILM 0.22UF 10% 630VDC RAD
CAPACITOR FILM, 0.22UF, 10%, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating Y:- RoHS Compliant: Yes
Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating X:305VAC; Voltage Rating Y:- RoHS Compliant: Yes
220nF ±10% X2 305V Plugin,P=15mm Suppression Capacitors ROHS
CAP FILM 0.22UF 10% 630VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-6906-2-ND | B32922C3224K189 | 89W0476 | 29M0648 | B32922C3224K189 | B32922C3224K189 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor Film, 0.22Uf, 10%, Rad; Dielectric Type Epcos | Dielectric Type Epcos | Capacitors >> Suppression Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Metallized PP | Metallized PP | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |