CAP FILM 0.022UF 20% 630VDC RAD Product overview: B32922C3223M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32922C3223M000 can be used for catalog matching and distributor lookup.
0.022µF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAP FILM 0.022UF 20% 630VDC RAD
CAP FILM 0.022UF 20% 630VDC RAD
CAP FILM 0.022UF 20% 630VDC RAD
CAP, 0.022µF, 20%, PP; Capacitance:22000pF;
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32922C3223M000 | 495-75765-ND | B32922C3223M000 | B32922C3223M000 | B32922C3223M000 | 01P0308 |
| Product Name | 0.022UF Capacitor | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.022Μf, 20%, Pp; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |
| WVDC | 630 volts | 630 volts | 630 volts | 305 volts |