EPCOS AG Capacitor;Polypropylene Film;Cap 0.15 uF;Tol 20%;Vol-Rtg 305 VAC;Radial;MKP X2 B32922C3154M

Description
The capacitor is made by a plastic case with epoxy resin. Features Lead Free Max. Operating Temperature: 125°C Across-The-Line Applications Very Small Dimensions Self Healing Properties Approvals: UL, cUL, ENEC, CQC
Description
The capacitor is made by a plastic case with epoxy resin. Features Lead Free Max. Operating Temperature: 125°C Across-The-Line Applications Very Small Dimensions Self Healing Properties Approvals: UL, cUL, ENEC, CQC

Suppliers

Company
Product
Description
Supplier Links
Capacitor;Polypropylene Film;Cap 0.15 uF;Tol 20%;Vol-Rtg 305 VAC;Radial;MKP X2 - 70102433 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Polypropylene Film;Cap 0.15 uF;Tol 20%;Vol-Rtg 305 VAC;Radial;MKP X2
70102433
Capacitor;Polypropylene Film;Cap 0.15 uF;Tol 20%;Vol-Rtg 305 VAC;Radial;MKP X2 70102433
The capacitor is made by a plastic case with epoxy resin. Features Lead Free Max. Operating Temperature: 125°C Across-The-Line Applications Very Small Dimensions Self Healing Properties Approvals: UL, cUL, ENEC, CQC

The capacitor is made by a plastic case with epoxy resin.
Features

  • Lead Free
  • Max. Operating Temperature: 125°C
  • Across-The-Line Applications
  • Very Small Dimensions
  • Self Healing Properties
  • Approvals: UL, cUL, ENEC, CQC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70102433
Product Name Capacitor;Polypropylene Film;Cap 0.15 uF;Tol 20%;Vol-Rtg 305 VAC;Radial;MKP X2
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details