EPCOS AG Film Capacitors B32922C3154K289

Description
0.15µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B32922C3154K289TB-ND - DigiKey
Thief River Falls, MN, United States
0.15µF Film Capacitor 305V 630V Polypropylene (PP) Radial

0.15µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors - 495-B32922C3154K289CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.15UF 10% 630VDC RAD

CAP FILM 0.15UF 10% 630VDC RAD

Buy Now Datasheet
Capacitors - Film Capacitors - 993802-B32922C3154K289 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
993802-B32922C3154K289
Capacitors - Film Capacitors 993802-B32922C3154K289
Win Source Part Number: 993802-B32922C3154K2 89 Category: Capacitors>Film Capacitors Series: B3292*C/D - X2 Standard Termination: PC Pins Package: Tape & Box (TB) Voltage Rating - AC: 305V Voltage Rating - DC: 630V Applications: EMI, RFI Suppression Height - Seated (Max): 0.472" (12.00mm) Standard Package: 3,840 Capacitance: 0.15 µF Tolerance: ±10% Ratings: X2 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP) Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C Dimension: 0.709" L x 0.236" W (18.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 993802-B32922C3154K289
Category: Capacitors>Film Capacitors
Series: B3292*C/D - X2 Standard
Termination: PC Pins
Package: Tape & Box (TB)
Voltage Rating - AC: 305V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 3,840
Capacitance: 0.15 µF
Tolerance: ±10%
Ratings: X2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP)
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 0.709" L x 0.236" W (18.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet
Film Capacitors - B32922C3154K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32922C3154K289
Film Capacitors B32922C3154K289
CAP FILM 0.15UF 10% 630VDC RAD

CAP FILM 0.15UF 10% 630VDC RAD

Supplier's Site Datasheet
Film Capacitors - B32922C3154K289 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32922C3154K289
Film Capacitors B32922C3154K289
CAP FILM 0.15UF 10% 630VDC RAD

CAP FILM 0.15UF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32922C3154K289
CAP FILM 0.15UF 10% 630VDC RAD

CAP FILM 0.15UF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-B32922C3154K289TB-ND 993802-B32922C3154K289 B32922C3154K289 B32922C3154K289 B32922C3154K289
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details