FILM CAP MKP X2 0.1F 20% 305VAC
FILM CAP MKP X2 0.1F 20% 305VAC
SUPPRESSION CAP, 0.1UF, CLASS X2, 305VAC ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B32922C3104M003-ND | B32922C3104M003 | 28AK7741 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Suppression Cap, 0.1Uf, Class X2, 305Vac Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |