0.1µF Film Capacitor 305V 630V Polypropylene (PP) Radial
0.1µF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAP FILM 0.1UF 10% 630VDC RADIAL
CAP, 0.1µF, 10%, PP; Capacitance:0.1µF; Suppression Class:X2; Product Range:B32922C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:340V/µs; RoHS Compliant: Yes
CAP, 0.1µF, 10%, PP, REEL; Capacitance:0.1µF; Suppression Class:X2; Product Range:B32922C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes
CAP FILM 0.1UF 10% 630VDC RADIAL
CAP FILM 0.1UF 10% 630VDC RADIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-6905-2-ND | B32922C3104K189 | 19X1451 | B32922C3104K189 | B32922C3104K189 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.1Μf, 10%, Pp; Capacitance Epcos | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |