0.047µF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAP FILM 0.047UF 10% 630VDC RAD
CAP FILM 0.047UF 10% 630VDC RAD
CAP, 0.047µF, 10%, PP; Capacitance:47000pF;
CAP FILM 0.047UF 10% 630VDC RAD
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-6903-ND | B32921C3473K000 | B32921C3473K000 | 14AC3426 | B32921C3473K000 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.047Μf, 10%, Pp; Capacitance Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP) |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |