EPCOS AG Film Capacitors B32921C3333M000

Description
0.033µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
0.033µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-4121-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4121-ND
Film Capacitors 495-4121-ND
0.033µF Film Capacitor 305V 630V Polypropylene (PP) Radial

0.033µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32921C3333M000
CAP FILM 0.033UF 20% 630VDC RAD

CAP FILM 0.033UF 20% 630VDC RAD

Supplier's Site
Capacitor Polypropylene Pp Film 0.033Uf 305Vac 20%, Radial; Dielectric Type Epcos - 66K1472 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.033Uf 305Vac 20%, Radial; Dielectric Type Epcos
66K1472
Capacitor Polypropylene Pp Film 0.033Uf 305Vac 20%, Radial; Dielectric Type Epcos 66K1472
CAPACITOR POLYPROPYLENE PP FILM 0.033UF 305VAC 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:305VAC RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.033UF 305VAC 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:305VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32921C3333M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32921C3333M000
Film Capacitors B32921C3333M000
CAP FILM 0.033UF 20% 630VDC RAD

CAP FILM 0.033UF 20% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-4121-ND B32921C3333M000 66K1472 B32921C3333M000
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film 0.033Uf 305Vac 20%, Radial; Dielectric Type Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Metallized PP Polypropylene; Polypropylene (PP)
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC2600K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details