0.022µF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAP FILM 0.022UF 20% 630VDC RAD
CAP FILM 0.022UF 20% 630VDC RAD
CAPACITOR POLYPROPYLENE PP FILM, 0.022UF, 305V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF;
CAP, 0.022µF, 20%, PP; Capacitance:22000pF;
CAP FILM 0.022UF 20% 630VDC RAD
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-2317-ND | B32921C3223M000 | B32921C3223M000 | 66K1471 | 01P0306 | B32921C3223M000 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitor Polypropylene Pp Film, 0.022Uf, 305V, 20%, Radial; Dielectric Type Epcos | Cap, 0.022Μf, 20%, Pp; Capacitance Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | Metallized PP | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP) |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |