0.015µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Cap Film Suppression X2 0.01uF 305VAC PP 10% (13 X 4 X 9mm) Radial 10mm 105C Bulk Product overview: B32921C3153M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32921C3153M000 can be used for catalog matching and distributor lookup.
CAP FILM 0.015UF 20% 630VDC RAD
CAP FILM 0.015UF 20% 630VDC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B32921C3153M000-ND | 62-B32921C3153M000 | B32921C3153M000 | B32921C3153M000 |
| Product Name | Film Capacitors | 0.01uF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF |