EPCOS AG Film Capacitors B32921C3103M189

Description
10000pF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
10000pF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B32921C3103M189TR-ND - DigiKey
Thief River Falls, MN, United States
10000pF Film Capacitor 305V 630V Polypropylene (PP) Radial

10000pF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors - 495-B32921C3103M189CT-ND - DigiKey
Thief River Falls, MN, United States
10000pF Film Capacitor 305V 630V Polypropylene (PP) Radial

10000pF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors - B32921C3103M189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32921C3103M189
Film Capacitors B32921C3103M189
CAP FILM 10000PF 20% 630VDC RAD

CAP FILM 10000PF 20% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32921C3103M189
CAP FILM 10000PF 20% 630VDC RAD

CAP FILM 10000PF 20% 630VDC RAD

Supplier's Site
Capacitor Polypropylene Pp Film 0.01Uf, 305V, 20%, Radial, Full Reel; Dielectric Type Epcos - 29M0604 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.01Uf, 305V, 20%, Radial, Full Reel; Dielectric Type Epcos
29M0604
Capacitor Polypropylene Pp Film 0.01Uf, 305V, 20%, Radial, Full Reel; Dielectric Type Epcos 29M0604
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 305V, 20%, RADIAL, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:X2 RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 305V, 20%, RADIAL, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:X2 RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 0.01Uf, Class X2, 305V Rohs Compliant Epcos - 76AH9157 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.01Uf, Class X2, 305V Rohs Compliant Epcos
76AH9157
Suppression Cap, 0.01Uf, Class X2, 305V Rohs Compliant Epcos 76AH9157
SUPPRESSION CAP, 0.01UF, CLASS X2, 305V ROHS COMPLIANT: YES

SUPPRESSION CAP, 0.01UF, CLASS X2, 305V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-B32921C3103M189TR-ND B32921C3103M189 B32921C3103M189 29M0604 76AH9157
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film 0.01Uf, 305V, 20%, Radial, Full Reel; Dielectric Type Epcos Suppression Cap, 0.01Uf, Class X2, 305V Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP) Metallized PP
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details