EPCOS AG Film Capacitors - B32921C3103M000 B32921C3103M000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 758285-B32921C3103M0 00 Packaging: Bulk Mounting Style: Through Hole Termination: PC Pins Voltage Rating - AC: 305V Voltage Rating - DC: 630V Applications: EMI, RFI Suppression Capacitance: 10000pF Tolerance: ±20% Ratings: X2 Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP) Categories: Capacitors Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: Radial Height - Seated (Maximum): 0.354" (9.00mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" L x 0.157" W (13.00mm x 4.00mm)
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 758285-B32921C3103M0 00 Packaging: Bulk Mounting Style: Through Hole Termination: PC Pins Voltage Rating - AC: 305V Voltage Rating - DC: 630V Applications: EMI, RFI Suppression Capacitance: 10000pF Tolerance: ±20% Ratings: X2 Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP) Categories: Capacitors Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: Radial Height - Seated (Maximum): 0.354" (9.00mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" L x 0.157" W (13.00mm x 4.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B32921C3103M000 - 758285-B32921C3103M000 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32921C3103M000
758285-B32921C3103M000
Film Capacitors - B32921C3103M000 758285-B32921C3103M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 758285-B32921C3103M0 00 Packaging: Bulk Mounting Style: Through Hole Termination: PC Pins Voltage Rating - AC: 305V Voltage Rating - DC: 630V Applications: EMI, RFI Suppression Capacitance: 10000pF Tolerance: ±20% Ratings: X2 Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP) Categories: Capacitors Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: Radial Height - Seated (Maximum): 0.354" (9.00mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" L x 0.157" W (13.00mm x 4.00mm)

Manufacturer: EPCOS (TDK)
Win Source Part Number: 758285-B32921C3103M000
Packaging: Bulk
Mounting Style: Through Hole
Termination: PC Pins
Voltage Rating - AC: 305V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Capacitance: 10000pF
Tolerance: ±20%
Ratings: X2
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP)
Categories: Capacitors
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Package: Radial
Height - Seated (Maximum): 0.354" (9.00mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.512" L x 0.157" W (13.00mm x 4.00mm)

Buy Now
Film Capacitors - 495-2316-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2316-ND
Film Capacitors 495-2316-ND
10000pF Film Capacitor 305V 630V Polypropylene (PP) Radial

10000pF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Dielectric Type Epcos - 96K7501 - Newark, An Avnet Company
Chicago, IL, United States
Dielectric Type Epcos
96K7501
Dielectric Type Epcos 96K7501
Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating X:305VAC; Voltage Rating Y:- RoHS Compliant: Yes

Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating X:305VAC; Voltage Rating Y:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Film Suppression X2 0.01uF 305VAC PP 20% (13 X 4 X 9mm) Radial 10mm 105C Bulk - 3410-B32921C3103M000 - Utmel Electronic Limited
Hong Kong, China
Cap Film Suppression X2 0.01uF 305VAC PP 20% (13 X 4 X 9mm) Radial 10mm 105C Bulk
3410-B32921C3103M000
Cap Film Suppression X2 0.01uF 305VAC PP 20% (13 X 4 X 9mm) Radial 10mm 105C Bulk 3410-B32921C3103M000
Cap Film Suppression X2 0.01uF 305VAC PP 20% (13 X 4 X 9mm) Radial 10mm 105C Bulk

Cap Film Suppression X2 0.01uF 305VAC PP 20% (13 X 4 X 9mm) Radial 10mm 105C Bulk

Supplier's Site
Capacitors - Film Capacitors B32921C3103M000
CAP FILM 10000PF 20% 630VDC RAD

CAP FILM 10000PF 20% 630VDC RAD

Supplier's Site
Film Capacitors - B32921C3103M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32921C3103M000
Film Capacitors B32921C3103M000
CAP FILM 10000PF 20% 630VDC RAD

CAP FILM 10000PF 20% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 758285-B32921C3103M000 495-2316-ND 96K7501 3410-B32921C3103M000 B32921C3103M000 B32921C3103M000
Product Name Film Capacitors - B32921C3103M000 Film Capacitors Dielectric Type Epcos Cap Film Suppression X2 0.01uF 305VAC PP 20% (13 X 4 X 9mm) Radial 10mm 105C Bulk Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 630 volts 630 volts 305 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA700KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Film Capacitors - 1711174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Ceramic Capacitors - C17AH4R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details