4.7µF Film Capacitor 530V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 4.7UF 20% 1KVDC RADIAL Product overview: B32918A5475M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32918A5475M000 can be used for catalog matching and distributor lookup.
CAP FILM 4.7UF 20% 1KVDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 495-6674-ND | 62-B32918A5475M000 | B32918A5475M000 |
| Product Name | Film Capacitors | 4.7UF Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |