4.7µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Cap Film Suppression X1 4.7uF 760VDC/330VAC PP 20% (42 X 20 X 39.5mm) Radial 37.5mm 110°C Bulk Product overview: B32916A3475M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32916A3475M000 can be used for catalog matching and distributor lookup.
CAP FILM 4.7UF 20% 760VDC RADIAL
CAP, 4.7UF, CLASS X1, 330V, RAD ROHS COMPLIANT: YES
CAP FILM 4.7UF 20% 760VDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-3259-ND | 62-B32916A3475M000 | B32916A3475M000 | 82AH6959 | B32916A3475M000 |
| Product Name | Film Capacitors | 4.7uF Capacitor | Film Capacitors | Cap, 4.7Uf, Class X1, 330V, Rad Rohs Compliant Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |