EPCOS AG Capacitors - Film Capacitors B32914B3684M189

Description
Win Source Part Number: 1202798-B32914B3684M 189 Category: Capacitors>Film Capacitors Series: B3291*A/B3 - X1 Standard Termination: PC Pins Package: Tape & Reel (TR) Voltage Rating - AC: 330V Applications: EMI, RFI Suppression Height - Seated (Max): 0.827" (21.00mm) Standard Package: 1,400 Capacitance: 0.68 µF Tolerance: ±20% Ratings: X1 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C Dimension: 1.240" L x 0.433" W (31.50mm x 11.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: EPCOS - TDK Electronics
Request a Quote Datasheet
Description
Win Source Part Number: 1202798-B32914B3684M 189 Category: Capacitors>Film Capacitors Series: B3291*A/B3 - X1 Standard Termination: PC Pins Package: Tape & Reel (TR) Voltage Rating - AC: 330V Applications: EMI, RFI Suppression Height - Seated (Max): 0.827" (21.00mm) Standard Package: 1,400 Capacitance: 0.68 µF Tolerance: ±20% Ratings: X1 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C Dimension: 1.240" L x 0.433" W (31.50mm x 11.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: EPCOS - TDK Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1202798-B32914B3684M189 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1202798-B32914B3684M189
Capacitors - Film Capacitors 1202798-B32914B3684M189
Win Source Part Number: 1202798-B32914B3684M 189 Category: Capacitors>Film Capacitors Series: B3291*A/B3 - X1 Standard Termination: PC Pins Package: Tape & Reel (TR) Voltage Rating - AC: 330V Applications: EMI, RFI Suppression Height - Seated (Max): 0.827" (21.00mm) Standard Package: 1,400 Capacitance: 0.68 µF Tolerance: ±20% Ratings: X1 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C Dimension: 1.240" L x 0.433" W (31.50mm x 11.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1202798-B32914B3684M189
Category: Capacitors>Film Capacitors
Series: B3291*A/B3 - X1 Standard
Termination: PC Pins
Package: Tape & Reel (TR)
Voltage Rating - AC: 330V
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.827" (21.00mm)
Standard Package: 1,400
Capacitance: 0.68 µF
Tolerance: ±20%
Ratings: X1
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 1.240" L x 0.433" W (31.50mm x 11.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet
Singapore, Singapore
0.68UF Capacitor
62-B32914B3684M189
0.68UF Capacitor 62-B32914B3684M189
CAP FILM 0.68UF 20% 330VAC RAD Product overview: B32914B3684M189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32914B3684M189 can be used for catalog matching and distributor lookup.

CAP FILM 0.68UF 20% 330VAC RAD Product overview: B32914B3684M189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32914B3684M189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors B32914B3684M189
CAP FILM 0.68UF 20% 330VAC RAD

CAP FILM 0.68UF 20% 330VAC RAD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1202798-B32914B3684M189 62-B32914B3684M189 B32914B3684M189
Product Name Capacitors - Film Capacitors 0.68UF Capacitor Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Capacitance Tolerance 20 (+/- %)
WVAC 330 volts 330 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers