EPCOS AG 0.68UF Capacitor B32914B3684M000

Description
CAP FILM 0.68UF 20% 760VDC RAD Product overview: B32914B3684M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32914B3684M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.68UF 20% 760VDC RAD Product overview: B32914B3684M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32914B3684M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.68UF Capacitor
62-B32914B3684M000
0.68UF Capacitor 62-B32914B3684M000
CAP FILM 0.68UF 20% 760VDC RAD Product overview: B32914B3684M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32914B3684M000 can be used for catalog matching and distributor lookup.

CAP FILM 0.68UF 20% 760VDC RAD Product overview: B32914B3684M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32914B3684M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-3254-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3254-ND
Film Capacitors 495-3254-ND
0.68µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

0.68µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32914B3684M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32914B3684M000
Film Capacitors B32914B3684M000
CAP FILM 0.68UF 20% 760VDC RAD

CAP FILM 0.68UF 20% 760VDC RAD

Supplier's Site Datasheet
Capacitor - 131741209 - Radwell International
Willingboro, NJ, United States
Capacitor
131741209
Capacitor 131741209
(PRICE/EACH), FILM CAP MKP X1 0.68F 20% 330VAC LS 27.5MM / /. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), FILM CAP MKP X1 0.68F 20% 330VAC LS 27.5MM / /. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 0.68Uf, Class X1, 330V, Rad Rohs Compliant Epcos - 82AH6958 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Uf, Class X1, 330V, Rad Rohs Compliant Epcos
82AH6958
Cap, 0.68Uf, Class X1, 330V, Rad Rohs Compliant Epcos 82AH6958
CAP, 0.68UF, CLASS X1, 330V, RAD ROHS COMPLIANT: YES

CAP, 0.68UF, CLASS X1, 330V, RAD ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors B32914B3684M000
CAP FILM 0.68UF 20% 760VDC RAD

CAP FILM 0.68UF 20% 760VDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32914B3684M000 495-3254-ND B32914B3684M000 131741209 82AH6958 B32914B3684M000
Product Name 0.68UF Capacitor Film Capacitors Film Capacitors Capacitor Cap, 0.68Uf, Class X1, 330V, Rad Rohs Compliant Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 680000 microF 0.6800 microF
WVDC 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details