EPCOS AG Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules B32914A3155M000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 429-BCBGA, FCBGA Size / Dimension: 0.093" L x 0.046" W (2.37mm x 1.17mm) Height - Seated (Max): 5.33mm Termination: Solder Lead Spacing: 0.886" (22.50mm) Applications: Telecom
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 429-BCBGA, FCBGA Size / Dimension: 0.093" L x 0.046" W (2.37mm x 1.17mm) Height - Seated (Max): 5.33mm Termination: Solder Lead Spacing: 0.886" (22.50mm) Applications: Telecom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 429-BCBGA, FCBGA Size / Dimension: 0.093" L x 0.046" W (2.37mm x 1.17mm) Height - Seated (Max): 5.33mm Termination: Solder Lead Spacing: 0.886" (22.50mm) Applications: Telecom

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 429-BCBGA, FCBGA
Size / Dimension: 0.093" L x 0.046" W (2.37mm x 1.17mm)
Height - Seated (Max): 5.33mm
Termination: Solder
Lead Spacing: 0.886" (22.50mm)
Applications: Telecom

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Package Type 429-BCBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
QFN Rf Amplifier - 860-RF3861SR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Tube/Rail
View Details
Power Distribution Switches, Load Drivers - AUIPS7091S - ODG (Origin Data Global)
Specs
Package Type Surface Mount
View Details
5V Rail-to-Rail High Precision Operational Amplifier - ALD1712PAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers