1µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Cap Film Suppression X1 1uF 760VDC/330VAC PP 20% (31.5 X 13.5 X 23mm) Radial 27.5mm 110°C Bulk Product overview: B32914A3105M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32914A3105M000 can be used for catalog matching and distributor lookup.
CAP FILM 1UF 20% 760VDC RADIAL
CAP, 1µF, 20%, PP; Capacitance:1µF; Suppression Class:X1; Product Range:B32914 Series; Voltage Rating X:330V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:150V/µs; RoHS Compliant: Yes
CAPACITOR, RADIAL, FILM VOX, 1UF, 760 VDC, 31.5X13.5X23 MM, 27.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 1UF 20% 760VDC RADIAL
CAP FILM 1UF 20% 760VDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-3255-ND | 62-B32914A3105M000 | B32914A3105M000 | 63R8457 | 61656870 | B32914A3105M000 | B32914A3105M000 |
| Product Name | Film Capacitors | 1uF Capacitor | Capacitors - Film Capacitors | Cap, 1Μf, 20%, Pp; Capacitance Epcos | Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |