EPCOS AG 1uF Capacitor B32914A3105K000

Description
Cap Film Suppression X1 1uF 760VDC/330VAC PP 10%( 31.5 X 13.5 X 23mm) Radial 27.5mm 110°C Bulk Product overview: B32914A3105K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32914A3105K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X1 1uF 760VDC/330VAC PP 10%( 31.5 X 13.5 X 23mm) Radial 27.5mm 110°C Bulk Product overview: B32914A3105K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32914A3105K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1uF Capacitor
62-B32914A3105K000
1uF Capacitor 62-B32914A3105K000
Cap Film Suppression X1 1uF 760VDC/330VAC PP 10%( 31.5 X 13.5 X 23mm) Radial 27.5mm 110°C Bulk Product overview: B32914A3105K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32914A3105K000 can be used for catalog matching and distributor lookup.

Cap Film Suppression X1 1uF 760VDC/330VAC PP 10%( 31.5 X 13.5 X 23mm) Radial 27.5mm 110°C Bulk Product overview: B32914A3105K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32914A3105K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-3993-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3993-ND
Film Capacitors 495-3993-ND
1µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

1µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, Sup, X1, Pp, 1Uf, 330Vac, Rad; Dielectric Type Epcos - 80Y2266 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X1, Pp, 1Uf, 330Vac, Rad; Dielectric Type Epcos
80Y2266
Cap, Sup, X1, Pp, 1Uf, 330Vac, Rad; Dielectric Type Epcos 80Y2266
CAP, SUP, X1, PP, 1UF, 330VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole; Voltage Rating Y:- RoHS Compliant: Yes

CAP, SUP, X1, PP, 1UF, 330VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole; Voltage Rating Y:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32914A3105K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32914A3105K000
Film Capacitors B32914A3105K000
CAP FILM 1UF 10% 760VDC RADIAL

CAP FILM 1UF 10% 760VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32914A3105K000
CAP FILM 1UF 10% 760VDC RADIAL

CAP FILM 1UF 10% 760VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32914A3105K000 495-3993-ND 80Y2266 B32914A3105K000 B32914A3105K000
Product Name 1uF Capacitor Film Capacitors Cap, Sup, X1, Pp, 1Uf, 330Vac, Rad; Dielectric Type Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Packing Method Bulk Bulk Bulk; Bulk
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers