TDK Corporation Film Capacitors B32913B5224M000

Description
220 NF 20% 530VAC MKP X1
Request a Quote Datasheet
Description
220 NF 20% 530VAC MKP X1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B32913B5224M000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32913B5224M000-ND
Film Capacitors 495-B32913B5224M000-ND
220 NF 20% 530VAC MKP X1

220 NF 20% 530VAC MKP X1

Buy Now Datasheet
Singapore, Singapore
0.22uF Capacitor
60-B32913B5224M000
0.22uF Capacitor 60-B32913B5224M000
Safety Capacitors 0.22uF 530Vrms AC Product overview: B32913B5224M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32913B5224M000 can be used for catalog matching and distributor lookup.

Safety Capacitors 0.22uF 530Vrms AC Product overview: B32913B5224M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32913B5224M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 495-B32913B5224M000-ND 60-B32913B5224M000
Product Name Film Capacitors 0.22uF Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 101C562U100CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers