EPCOS AG Film Capacitors B32913A3474M189

Description
0.47µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77180-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77180-1-ND
Film Capacitors 495-77180-1-ND
0.47µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-77180-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77180-2-ND
Film Capacitors 495-77180-2-ND
0.47µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
0.47uF Capacitor
62-B32913A3474M189
0.47uF Capacitor 62-B32913A3474M189
Cap Film Suppression X1 0.47uF 760VDC/330VAC PP 20%( 26.5 X 10.5 X 18.5mm) Radial 22.5mm 110°C T/R Product overview: B32913A3474M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32913A3474M189 can be used for catalog matching and distributor lookup.

Cap Film Suppression X1 0.47uF 760VDC/330VAC PP 20%( 26.5 X 10.5 X 18.5mm) Radial 22.5mm 110°C T/R Product overview: B32913A3474M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32913A3474M189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet
Film Capacitors - B32913A3474M189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32913A3474M189
Film Capacitors B32913A3474M189
CAP FILM 0.47UF 20% 760VDC RAD

CAP FILM 0.47UF 20% 760VDC RAD

Supplier's Site Datasheet
Cap, 0.47Uf, Class X1, 330V, Rad Rohs Compliant Epcos - 82AH6948 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, Class X1, 330V, Rad Rohs Compliant Epcos
82AH6948
Cap, 0.47Uf, Class X1, 330V, Rad Rohs Compliant Epcos 82AH6948
CAP, 0.47UF, CLASS X1, 330V, RAD ROHS COMPLIANT: YES

CAP, 0.47UF, CLASS X1, 330V, RAD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-77180-1-ND 62-B32913A3474M189 B32913A3474M189 82AH6948
Product Name Film Capacitors 0.47uF Capacitor Connectors,Interconnects Film Capacitors Cap, 0.47Uf, Class X1, 330V, Rad Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MKP275KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details