Cap Film Suppression X1 0.33uF 760VDC/330VAC PP 20%( 26.5 X 8.5 X 16.5mm) Radial 22.5mm 110°C T/R Product overview: B32913A3334M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32913A3334M189 can be used for catalog matching and distributor lookup.
0.33µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
CAP FILM 0.33UF 20% 760VDC RAD
CAP, 0.33UF, CLASS X1, 330V, RAD ROHS COMPLIANT: YES
CAP FILM 0.33UF 20% 760VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32913A3334M189 | B32913A3334M189-ND | B32913A3334M189 | 82AH6947 | B32913A3334M189 |
| Product Name | 0.33uF Capacitor | Film Capacitors | Film Capacitors | Cap, 0.33Uf, Class X1, 330V, Rad Rohs Compliant Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |