8200pF Film Capacitor 530V 1000V (1kV) Polypropylene (PP), Metallized Radial
Cap Film Suppression X1 0.0082uF 1000VDC/530VAC PP 10%( 18 X 5 X 10.5mm) Radial 15mm 110°C Bulk Product overview: B32912B5822K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0082uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0082uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32912B5822K000 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 495-B32912B5822K000-ND | 62-B32912B5822K000 |
| Product Name | Film Capacitors | 0.0082uF Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Polypropylene |