33NF 20% 530VAC MKP X1
Safety Capacitors 0.033uF 530Vrms AC Product overview: B32912B5333M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32912B5333M000 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 495-B32912B5333M000-ND | 60-B32912B5333M000 |
| Product Name | Film Capacitors | 0.033uF Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Polypropylene |