EPCOS AG Film Capacitors B32912B3334M000

Description
0.33µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.33µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-3248-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3248-ND
Film Capacitors 495-3248-ND
0.33µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

0.33µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32912B3334M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32912B3334M000
Film Capacitors B32912B3334M000
CAP FILM 0.33UF 20% 760VDC RAD

CAP FILM 0.33UF 20% 760VDC RAD

Supplier's Site Datasheet
Cap, 0.33Μf, 20%, Pp; Capacitance Epcos - 63R8454 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 20%, Pp; Capacitance Epcos
63R8454
Cap, 0.33Μf, 20%, Pp; Capacitance Epcos 63R8454
CAP, 0.33µF, 20%, PP; Capacitance:0.33µF; Suppression Class:X1; Product Range:B32912 Series; Voltage Rating X:330V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:400V/µs; RoHS Compliant: Yes

CAP, 0.33µF, 20%, PP; Capacitance:0.33µF; Suppression Class:X1; Product Range:B32912 Series; Voltage Rating X:330V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:400V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 495-3248-ND B32912B3334M000 63R8454
Product Name Film Capacitors Film Capacitors Cap, 0.33Μf, 20%, Pp; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF2R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details