0.22µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Cap Film Suppression X1 0.22uF 760VDC/330VAC PP 20%( 18 X 8.5 X 14.5mm) Radial 15mm 110°C Ammo Product overview: B32912B3224M289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32912B3224M289 can be used for catalog matching and distributor lookup.
CAP FILM 0.22UF 20% 760VDC RAD
CAP FILM 0.22UF 20% 760VDC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32912B3224M289-ND | 62-B32912B3224M289 | B32912B3224M289 | B32912B3224M289 |
| Product Name | Film Capacitors | 0.22uF Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |