Cap Film Suppression X1 0.1uF 1000VDC/530VAC PP 10% (18 X 11 X 18.5mm) Radial 15mm 110°C Bulk Product overview: B32912A5104K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32912A5104K000 can be used for catalog matching and distributor lookup.
0.1µF Film Capacitor 530V Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 10% 530VAC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32912A5104K000 | B32912A5104K000-ND | B32912A5104K000 |
| Product Name | 0.1uF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| Packing Method | Bulk | Bulk | Bulk; Bulk |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |