Cap Film Suppression X1 0.068uF 760VDC/330VAC PP 10%( 18 X 6 X 11mm) Radial 15mm 110°C T/R Product overview: B32912A3683K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32912A3683K189 can be used for catalog matching and distributor lookup.
CAP FILM 0.068UF 10% 760VDC RAD
0.068µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
CAP FILM 0.068UF 10% 760VDC RAD
CAP FILM 0.068UF 10% 760VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32912A3683K189 | 495-B32912A3683K189CT-ND | B32912A3683K189 | B32912A3683K189 | |
| Product Name | 0.068uF Capacitor | Film Capacitors | Connectors,Interconnects | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 20 (+/- %) | ||
| Packing Method | Tape and Reel | Tape Reel | Bulk; Bulk | Tape Reel; Tape & Reel (TR)Cut Tape (CT) | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |