0.047µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
CAP FILM 0.047UF 20% 760VDC RAD
Cap Film Suppression X1 0.047uF 760VDC/330VAC PP 20% (18 X 5 X 10.5mm) Radial 15mm 110°C T/R Product overview: B32912A3473M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32912A3473M189 can be used for catalog matching and distributor lookup.
CAP, 0.047UF, CLASS X1, 330V, RAD ROHS COMPLIANT: YES
CAP FILM 0.047UF 20% 760VDC RAD
CAP FILM 0.047UF 20% 760VDC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B32912A3473M189TR-ND | 62-B32912A3473M189 | 82AH6940 | B32912A3473M189 | B32912A3473M189 |
| Product Name | Film Capacitors | 0.047uF Capacitor | Cap, 0.047Uf, Class X1, 330V, Rad Rohs Compliant Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |