EPCOS AG Film Capacitors B32912A3473M000

Description
0.047µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-3241-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3241-ND
Film Capacitors 495-3241-ND
0.047µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, Sup, X1, Pp, 0.047Uf, 330Vac, Rad; Dielectric Type Epcos - 80Y2265 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X1, Pp, 0.047Uf, 330Vac, Rad; Dielectric Type Epcos
80Y2265
Cap, Sup, X1, Pp, 0.047Uf, 330Vac, Rad; Dielectric Type Epcos 80Y2265
CAP, SUP, X1, PP, 0.047UF, 330VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, SUP, X1, PP, 0.047UF, 330VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32912A3473M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32912A3473M000
Film Capacitors B32912A3473M000
CAP FILM 0.047UF 20% 760VDC RAD

CAP FILM 0.047UF 20% 760VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-3241-ND 80Y2265 B32912A3473M000
Product Name Film Capacitors Cap, Sup, X1, Pp, 0.047Uf, 330Vac, Rad; Dielectric Type Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers